EN
  • EN
  • DE
  • IT

CSD18511Q5A

Part No CSD18511Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 159A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 40 V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSONP (5x6)
Family Name CSD18511
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CSD18511Q5A-ND, 296-48119-6, 296-48119-2, 296-48119-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916122-CSD18511Q5A
Ultra Librarian 3D Model Ultra Librarian CSD18511Q5A CAD Model

Description

Product Overview: Texas Instruments CSD18511Q5A

The Texas Instruments CSD18511Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high-performance efficiency and power density. This component is an essential building block in modern electronics, providing a robust solution for power management challenges.

Key Features

  • Ultra-Low On-Resistance: The CSD18511Q5A boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.9 mΩ at V<sub>GS = 10 V, ensuring minimal power loss and heat generation during operation.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle significant levels of current, making it suitable for high-power applications.
  • Advanced Thermal Performance: The device features an industry-standard SON 5x6 mm package with an exposed thermal pad, providing excellent thermal dissipation for improved reliability and performance under load.
  • Fast Switching Speed: The CSD18511Q5A is optimized for fast switching, reducing transition losses and enabling more efficient operation in high-frequency circuits.

Applications

The versatility of the CSD18511Q5A allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Telecom and Server Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD18511Q5A is no exception. It meets stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of demanding applications.

Environmental Considerations

The CSD18511Q5A is RoHS compliant and is designed with eco-friendly materials, reflecting Texas Instruments' dedication to environmental responsibility.

Overall, the Texas Instruments CSD18511Q5A is an excellent choice for designers looking for a high-efficiency, reliable, and versatile power MOSFET. Its advanced features and robust design enable it to power through the most challenging electrical tasks with ease.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.2264
STMicroelectronics
Need more? Email Us
Vishay
Lowest to $0.3089
ON Semiconductor
Need more? Email Us
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
NEC
Lowest to $1.2018
Infineon Technologies
Lowest to $1.0517
Toshiba Semiconductor and Storage
Lowest to $7.3127
Toshiba Semiconductor and Storage
Lowest to $0.4902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7983 $59.8725
150+ $0.7478 $112.1700
235+ $0.7226 $169.8110
335+ $0.6720 $225.1200
435+ $0.6468 $281.3580
545+ $0.6215 $338.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,302 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess