EN
  • EN
  • DE
  • IT

CSD18512Q5B

Part No CSD18512Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 211A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 40 V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSON-CLIP (5x6)
Family Name CSD18512
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-47756-6, 296-47756-2, CSD18512Q5B-ND, 296-47756-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867361-CSD18512Q5B
Ultra Librarian 3D Model Ultra Librarian CSD18512Q5B CAD Model

Description

The CSD18512Q5B is a highly efficient, robust N-channel NexFET™ power MOSFET from Texas Instruments. Designed to deliver exceptional performance, this power MOSFET is an ideal choice for a wide range of applications, including power supplies, motor drives, and other power conversion and management tasks where efficiency and reliability are paramount.

Key Features

  • Low R<sub>DS(on): The device features a low on-resistance of 8.7 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of 100 A, making it suitable for high-power applications.
  • Thermal Management: The CSD18512Q5B comes in a thermally enhanced 8-pin SON package with PowerPAD™ technology, providing excellent thermal performance and reducing the need for additional heat sinking.
  • Fast Switching Speed: Fast switching capabilities allow for reduced switching losses, which is critical in high-frequency power conversion systems.

Applications

The versatility of the CSD18512Q5B makes it an excellent choice for a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Load Switches
  • Power Supply Systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CSD18512Q5B is no exception, and it is manufactured to meet the highest industry standards for performance and longevity. It is designed to operate over a wide temperature range, ensuring stability and functionality under varying environmental conditions.

Technical Support and Resources

For engineers and designers, Texas Instruments offers extensive technical support and resources, including datasheets, reference designs, and application notes. This ensures seamless integration of the CSD18512Q5B into your design with the backing of TI's expertise.

You May Also Be Interested in

Vishay
Lowest to $7.2942
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
NEC
Lowest to $1.2018
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Renesas Electronics America
Lowest to $16.2308
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
90+ $1.2463 $112.1670
140+ $1.2042 $168.5880
200+ $1.1200 $224.0000
260+ $1.0780 $280.2800
325+ $1.0359 $336.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess