EN
  • EN
  • DE
  • IT

CSD18513Q5AT

Part No CSD18513Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 40V N-CHANNEL NEXFET POWER MOSF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 4280pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 96W (Tc)
Maximum Rds On at Id,Vgs 5.3 mOhm @ 19A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030635-CSD18513Q5AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD18513Q5AT CAD Model

Description

The CSD18513Q5AT is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low on-resistance and a compact footprint. This power MOSFET is an ideal choice for a wide range of applications, particularly those that require efficient power management and space-saving solutions.

Key Features

  • Ultra-Low On-Resistance (R<sub>DS(on)): The device boasts an incredibly low on-resistance, which translates into minimal conduction losses and improved overall efficiency in applications.
  • Advanced Technology: Utilizing TI's cutting-edge NexFET™ technology, the CSD18513Q5AT offers superior switching performance, which is crucial for reducing energy waste in high-frequency operations.
  • Compact Size: The MOSFET comes in a small 5 mm x 6 mm SON package, making it suitable for applications where PCB space is at a premium.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current, enabling it to handle significant power levels required by various electronic components.
  • Thermal Management: The device features excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The CSD18513Q5AT is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Load Switches
  • Battery Management Systems
  • Point of Load (POL) Modules

Performance and Quality

With Texas Instruments' commitment to quality and performance, the CSD18513Q5AT MOSFET is manufactured to meet the highest standards. It provides designers with a reliable and efficient power switching solution that can be confidently integrated into various electronic systems. The device's robustness and longevity, coupled with its exceptional electrical characteristics, make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.2264
Toshiba Semiconductor and Storage
Lowest to $0.6108
Renesas Electronics America
Lowest to $2.3013
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2608
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess