EN
  • EN
  • DE
  • IT

CSD18541F5

Part No CSD18541F5
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2.2A 3PICOSTAR / N-Channel 60 V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 1A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 777 pF @ 30 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 3-PICOSTAR
Package / Case 3-SMD, No Lead
Base Product Number CSD18541
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 852063-CSD18541F5
Ultra Librarian 3D Model Ultra Librarian CSD18541F5 CAD Model

Description

The CSD18541F5 from Texas Instruments is a high-performance, N-channel NexFET™ power MOSFET designed to deliver exceptional efficiency and power density. This advanced technology component is optimized for various applications, including synchronous buck converters, server and telecom power supplies, as well as other power conversion applications where high efficiency is a critical requirement.

Key Features

  • Low R<sub>DS(on): The CSD18541F5 boasts an ultra-low on-resistance, which translates to minimal conduction losses and improved overall efficiency in power conversion circuits.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Fast Switching: The fast switching speed of the CSD18541F5 reduces switching losses and enables operation at higher frequencies, which can contribute to smaller and more efficient power supply designs.
  • Compact Footprint: Housed in a small 5x6 mm plastic SON package, the CSD18541F5 saves board space without compromising performance, making it ideal for space-constrained applications.
  • Thermal Management: This MOSFET is designed with excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

  • DC to DC converters
  • Motor control circuits
  • Power supplies for servers, telecom, and networking equipment
  • Battery management systems
  • Load switches

The CSD18541F5 is a testament to Texas Instruments' commitment to providing advanced power management solutions. Its combination of high efficiency, fast switching, and compact size makes it a versatile choice for engineers looking to enhance the performance of their power systems. With its robust design and reliable operation, the CSD18541F5 is poised to be a key component in the next generation of energy-efficient electronic designs.

You May Also Be Interested in

IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Renesas Electronics America
Lowest to $2.3013
Toshiba Semiconductor and Storage
Lowest to $5.6478
Toshiba Semiconductor and Storage
Lowest to $7.3127
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1989 $56.6865
690+ $0.1633 $112.6770
1,065+ $0.1581 $168.3765
1,465+ $0.1531 $224.2915
1,895+ $0.1480 $280.4600
2,535+ $0.1326 $336.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess