EN
  • EN
  • DE
  • IT

CSD18542KCS

Part No CSD18542KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features N-Channel 60 V 200A (Ta) 200W (Tc) Through Hole TO-220-3
Manufacturer Texas Instruments
Series NexFET™
Package Tray
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name CSD18542
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-42271-5, 296-CSD18542KCS, 296-42271-5-ND, CSD18542KCS-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916124-CSD18542KCS
Ultra Librarian 3D Model Ultra Librarian CSD18542KCS CAD Model

Description

The CSD18542KCS is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges. With its advanced technology, the CSD18542KCS offers designers a perfect blend of efficiency and reliability for a wide range of applications.

Key Features

  • Ultra-Low On-Resistance: The CSD18542KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive tasks.
  • Fast Switching Performance: The device's fast switching speeds minimize switching losses, thus enhancing the performance in high-frequency power conversion systems.
  • Robust Thermal Performance: The CSD18542KCS features an excellent thermal performance thanks to its low thermal resistance, which helps in maintaining operational stability under high load conditions.
  • Enhanced Gate Charge: Optimized for a low gate charge (Q<sub>G), the MOSFET ensures reduced switching energy and supports efficient operation at high frequencies.

Applications

The versatility of the CSD18542KCS allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • DC to DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Server and Telecom Power Supplies

Package and Quality

The CSD18542KCS comes in a compact 8-VSON package that is designed for space-constrained applications. The package is RoHS compliant and is characterized for operation from -55°C to 150°C. Texas Instruments ensures the highest quality and reliability, with the device being subjected to rigorous testing and quality control procedures.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The CSD18542KCS is not just a product; it's a solution engineered to power the next generation of electronic innovations.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Renesas Electronics America
Lowest to $16.2308
Rohm Semiconductor
Lowest to $2.5665
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Vishay
Lowest to $7.2942
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
NEC
Lowest to $1.2018

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7991 $58.7811
49+ $2.2968 $112.5432
76+ $2.2250 $169.1000
105+ $2.1532 $226.0860
135+ $2.0814 $280.9890
181+ $1.8661 $337.7641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess