EN
  • EN
  • DE
  • IT

CSD18542KTTT

Part No CSD18542KTTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A D2PAK / Trans MOSFET N-CH Si 60V 200A 4-Pin(3+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 200A (Ta), 170A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5070pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 4 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Manufacturer Package DDPAK/TO-263-3
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Win Source Part Number 771880-CSD18542KTTT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18542KTT
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18542KTTT CAD Model

Description

Introducing the CSD18542KTTT Power MOSFET from Texas Instruments

Meet the CSD18542KTTT, a state-of-the-art power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance, N-channel device is designed to deliver exceptional power efficiency and reliability for a wide range of applications. The CSD18542KTTT is an ideal solution for power management tasks where low on-resistance and high power density are of utmost importance.

Key Features

  • Low On-Resistance: With an ultra-low on-resistance of just 8.7 mOhms at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency in your circuits.
  • High Continuous Drain Current: It can handle a high continuous drain current of 40A, making it suitable for demanding power applications.
  • Advanced Packaging: The CSD18542KTTT comes in a compact 5-mm x 6-mm SON package that saves space without compromising performance.
  • Fast Switching: Designed for fast switching applications, this MOSFET features a low total gate charge and low gate-to-drain charge to minimize switching losses.
  • Thermal Management: The device's power package includes an exposed thermal pad that aids in dissipating heat away from the MOSFET, ensuring stable operation even under high power conditions.

Applications

The versatility of the CSD18542KTTT makes it suitable for a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The CSD18542KTTT is no exception, as it undergoes rigorous testing and validation to ensure optimal performance in your applications. With Texas Instruments' trusted expertise in power management technology, you can design with confidence, knowing that your product is powered by one of the best MOSFETs in the industry.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Vishay
Lowest to $0.3089
Vishay
Lowest to $7.2942
ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess