EN
  • EN
  • DE

CSD19532KTT

Part No CSD19532KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 200A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 100 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package DDPAK/TO-263-3
Family Name CSD19532
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-CSD19532KTTTR, 296-44970-1-ND, 296-44970-2-ND, CSD19532KTT-ND, 296-CSD19532KTTCT, 296-44970-6, 296-44970-1, 296-44970-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867367-CSD19532KTT
Ultra Librarian 3D Model Ultra Librarian CSD19532KTT CAD Model

Description

Introducing the CSD19532KTT MOSFET from Texas Instruments

The CSD19532KTT is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is designed to meet the demanding requirements of modern power supply and conversion systems. With its advanced technology, the CSD19532KTT provides exceptional efficiency, reliability, and thermal performance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an ultra-low on-resistance of just 1.8 mΩ at a gate drive of 10V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of up to 100 A, making it suitable for high-power applications.
  • Thermal Performance: The CSD19532KTT comes in a compact SON 5x6 package with an exposed pad for enhanced thermal dissipation, ensuring the device operates reliably even under high-temperature conditions.
  • Fast Switching Speed: Engineered for speed, this MOSFET features fast switching capabilities which minimize switching losses and make it ideal for high-frequency applications.
  • Gate Charge (Q<sub>g): With a low total gate charge of 38 nC, the device ensures reduced driving power and further enhances the efficiency of the power system.

Applications

The versatility of the CSD19532KTT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Point of Load (POL) Modules
  • Switched Mode Power Supplies (SMPS)
  • Server and Telecom Power Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD19532KTT is no exception, as it is built to meet stringent industry standards. Its robust design ensures long-term stability and performance in a variety of environmental conditions.

Whether you are designing a high-efficiency power converter or looking to reduce power losses in your electronic design, the CSD19532KTT from Texas Instruments provides a solution that engineers can trust for superior power management.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5713 $51.4260
48+ $2.1098 $101.2704
74+ $2.0438 $151.2412
102+ $1.9779 $201.7458
131+ $1.9120 $250.4720
176+ $1.7142 $301.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess