EN
  • EN
  • DE

CSD19536KTT

Part No CSD19536KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 200A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 2.4mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 3.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 153 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12000 pF @ 50 V
Power Dissipation (Max) 375W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DDPAK/TO-263-3
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Base Product Number CSD19536
Standard Package 500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580853-CSD19536KTT
Ultra Librarian 3D Model Ultra Librarian CSD19536KTT CAD Model

Description

Introducing the CSD19536KTT MOSFET by Texas Instruments

The CSD19536KTT is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance MOSFET is designed to deliver both high efficiency and high power density for a wide range of applications, making it an ideal choice for power management solutions.

Key Features:

  • Ultra-Low On-Resistance (RDS(on)): The CSD19536KTT boasts an ultra-low on-resistance of just 3.3 mΩ at VGS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease, providing robust performance under demanding conditions.
  • Advanced Thermal Performance: Its innovative design ensures superior thermal performance, allowing for better heat dissipation and improved reliability over extended periods of use.
  • Sonic Wire Bondable: The CSD19536KTT is designed for ease of manufacturing with its sonic wire bondable feature, enabling efficient assembly in high-volume production environments.

Applications:

The versatility of the CSD19536KTT makes it suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Load Switches
  • Hot Swap Applications

Package:

This MOSFET comes in a compact and efficient SON 5mm x 6mm plastic package, designed to provide a small footprint while maintaining excellent thermal performance. The package is RoHS compliant and Halogen-free, catering to environmentally conscious design requirements.

Quality and Support:

As with all Texas Instruments products, the CSD19536KTT is backed by rigorous testing and quality assurance processes, ensuring that you receive a product that not only meets but exceeds industry standards for performance and reliability. In addition, Texas Instruments provides extensive technical support and documentation, making integration into your design a smooth and straightforward process.

Whether you're designing power supplies, motor controls, or any other high-efficiency power management system, the CSD19536KTT from Texas Instruments is a powerful solution that delivers performance you can trust.

You May Also Be Interested in

Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0610 $50.6100
22+ $4.7407 $104.2954
33+ $4.5806 $151.1598
47+ $4.2603 $200.2341
61+ $4.1001 $250.1061
77+ $3.9399 $303.3723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,812 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess