EN
  • EN
  • DE

CSD19538Q3A

Part No CSD19538Q3A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 15A 8VSON / N-Channel 100 V 15A (Ta) 2.8W (Ta), 23W (Tc) Surface Mount 8-VSONP (3x3.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 59mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 454 pF @ 50 V
Power Dissipation (Max) 2.8W (Ta), 23W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSONP (3x3.3)
Package / Case 8-PowerVDFN
Base Product Number CSD19538
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 845314-CSD19538Q3A
Ultra Librarian 3D Model Ultra Librarian CSD19538Q3A CAD Model

Description

Product Overview: Texas Instruments CSD19538Q3A N-Channel NexFET™ Power MOSFET

The CSD19538Q3A is a state-of-the-art N-Channel NexFET™ Power MOSFET from Texas Instruments, designed with the latest technology to provide exceptional power efficiency and performance. This robust component is engineered to meet the stringent requirements of a wide range of applications, including power supplies, motor controls, and high-efficiency power conversion systems.

Key Features

  • Ultra-Low On-Resistance (RDS(on)): At just 5.8 mΩ, the device ensures minimal power loss and improved efficiency, which is vital for applications requiring high current handling with low heat generation.
  • High Continuous Drain Current (ID): With a capability of up to 100 A, this MOSFET can handle significant current loads, making it suitable for demanding power applications.
  • Low Thermal Resistance: The device's optimized design results in low junction-to-case and junction-to-ambient thermal resistance, providing excellent thermal management and reliability.
  • Fast Switching Performance: The CSD19538Q3A is optimized for fast switching, reducing switching losses and improving overall system performance.
  • Robustness: This MOSFET is designed to withstand harsh conditions, featuring industry-leading quality and reliability.

Specifications

Parameter Value
VDS (Drain-to-Source Voltage) 100 V
RDS(on) 5.8 mΩ
ID (Continuous Drain Current) 100 A
Qg (Total Gate Charge) 47 nC

Applications

The CSD19538Q3A's performance characteristics make it an excellent choice for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Load Switches
  • Synchronous Rectification

With its impressive specifications and versatile applications, the Texas Instruments CSD19538Q3A is a top-tier component for designers looking to enhance their power management systems with efficiency, reliability, and high performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4966 $52.1430
215+ $0.4652 $100.0180
335+ $0.4495 $150.5825
480+ $0.4180 $200.6400
625+ $0.4023 $251.4375
780+ $0.3866 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess