EN
  • EN
  • DE

CSD23382F4T

Part No CSD23382F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 22A 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.35nC @ 4.5V
Max Input Capacitance 235pF @ 6V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 76 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030669-CSD23382F4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD23382F4T CAD Model

Description

The CSD23382F4T is a state-of-the-art MOSFET transistor from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. This high-performance, field-effect transistor is part of TI's extensive portfolio of power management solutions, and it is optimized for power conversion applications.

Key Features

  • Low On-Resistance: The CSD23382F4T boasts an ultra-low on-resistance (RDS(on)), which enhances its efficiency in power conversion applications, reducing power losses and improving overall device performance.
  • Advanced Packaging: Encased in a compact, 0.8-mm x 0.8-mm, 4-ball WCSP (Wafer Chip Scale Package), this MOSFET is ideal for space-constrained applications where board space is at a premium.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), facilitating the handling of higher power levels and making it suitable for a wide range of applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.
  • Fast Switching Speed: The fast switching characteristics of the CSD23382F4T enable efficient operation at high frequencies, which is critical for reducing switching losses in power converters and regulators.

Applications

The versatility of the CSD23382F4T makes it an excellent choice for a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management for portable electronics
  • Load switches
  • Battery protection circuits
  • Charge and discharge switches for battery packs

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the CSD23382F4T is no exception. Manufactured with cutting-edge processes and rigorously tested, this MOSFET is designed to deliver consistent performance over its lifespan, ensuring reliability in critical applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1314 $50.5890
930+ $0.1079 $100.3470
1,440+ $0.1045 $150.4800
1,980+ $0.1011 $200.1780
2,560+ $0.0978 $250.3680
3,425+ $0.0876 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess