EN
  • EN
  • DE

CSD25201W15

Part No CSD25201W15
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4A 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 40mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5.6 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 510 pF @ 10 V
Power Dissipation (Max) 1.5W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 9-DSBGA
Package / Case 9-UFBGA, DSBGA
Base Product Number CSD25201
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580859-CSD25201W15
Ultra Librarian 3D Model Ultra Librarian CSD25201W15 CAD Model

Description

Introducing the CSD25201W15 NexFET™ Power Block from Texas Instruments

The CSD25201W15 is a state-of-the-art power MOSFET device designed by Texas Instruments, a leader in semiconductor innovation. This compact and efficient power block is part of TI's NexFET™ product line, which is renowned for delivering high performance in power management applications. The CSD25201W15 is specifically engineered to cater to the demanding requirements of modern electronic systems where space is at a premium and power efficiency is crucial.

Key Features

  • Ultra-Small Footprint: The CSD25201W15 comes in a tiny 1.5 mm x 2.0 mm plastic SON package, making it ideal for space-constrained applications without sacrificing performance.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 25 mΩ, this power block ensures minimal power loss and superior efficiency, which is vital for energy-sensitive designs.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 15 A, providing robust power delivery for a wide range of applications.
  • Optimized Gate Charge: The device features a low gate charge (Q<sub>g), which translates to reduced switching losses and improved overall power efficiency.
  • Halogen-Free: In line with environmental standards, the CSD25201W15 is a halogen-free product, reducing the impact on the environment and meeting eco-friendly regulations.

Applications

The versatility of the CSD25201W15 allows it to be used in various applications where efficient power conversion is required. Some of the typical applications include:

  • DC/DC converters
  • Point of Load (POL) modules
  • Telecommunications infrastructure
  • Computing and server systems
  • Power management for portable electronics

Whether you are designing a compact power supply or looking to optimize the power efficiency of your portable device, the CSD25201W15 NexFET™ Power Block from Texas Instruments offers the performance and reliability you need. With its advanced technology and commitment to quality, TI enables designers to push the boundaries of power density and efficiency in their next-generation electronic products.

For more detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your design takes full advantage of the CSD25201W15’s capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess