EN
  • EN
  • DE

CSD25213W10

Part No CSD25213W10
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.6A 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 47mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.9 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 478 pF @ 10 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 4-DSBGA (1x1)
Package / Case 4-UFBGA, DSBGA
Base Product Number CSD25213
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580861-CSD25213W10
Ultra Librarian 3D Model Ultra Librarian CSD25213W10 CAD Model

Description

The Texas Instruments CSD25213W10 is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high-performance and efficiency in a compact package. This MOSFET is part of Texas Instruments' extensive portfolio of power management solutions, aimed at providing advanced technology for a wide range of applications.

Key Features

  • Ultra-Low On-Resistance: The CSD25213W10 boasts an ultra-low on-resistance (RDS(on)) of just 8.9 mΩ at VGS = 4.5 V, ensuring minimal power loss and improved efficiency in power conversion applications.
  • Advanced Power Packaging: Encased in a compact SON 2x2 package, this MOSFET is designed for space-constrained applications, while providing excellent thermal performance and ease of use in circuit design.
  • High Continuous Drain Current: With its ability to support a high continuous drain current (ID) of 12 A, the CSD25213W10 is an ideal choice for high-power-density applications.
  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage operations and enhancing its versatility across various circuit designs.

Applications

The CSD25213W10 is engineered for a broad range of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Point of Load (POL) Modules

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The CSD25213W10 is no exception, undergoing rigorous testing to ensure it meets the highest standards. This MOSFET is RoHS compliant and is designed to provide long-term performance even in the most demanding conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, design tools, simulation models, and technical documentation to facilitate the integration of the CSD25213W10 into various applications.

With its combination of efficiency, power density, and high performance, the Texas Instruments CSD25213W10 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1391 $50.0760
880+ $0.1142 $100.4960
1,360+ $0.1106 $150.4160
1,870+ $0.1070 $200.0900
2,420+ $0.1035 $250.4700
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,153 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess