EN
  • EN
  • DE

CSD25404Q3T

Part No CSD25404Q3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 104A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 104A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.15V @ 250μA
Max Gate Charge 14.1nC @ 4.5V
Max Input Capacitance 2120pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.8W (Ta), 96W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 10A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 1030675-CSD25404Q3T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25404Q3T CAD Model

Description

The CSD25404Q3T is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance in a compact footprint. This advanced MOSFET technology has been engineered to meet the rigorous demands of modern power supply applications, offering designers an optimal balance of low on-resistance, high-speed switching, and power density.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an ultra-low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High-Speed Switching: With its fast switching capabilities, the CSD25404Q3T is well-suited for high-frequency applications, enabling more efficient power management with less switching loss.
  • Compact Footprint: Housed in a small 3.3 mm x 3.3 mm SON package, this MOSFET is ideal for space-constrained applications where board real estate is at a premium.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high power and temperature conditions.

Applications

The versatility of the CSD25404Q3T allows it to be used across a wide range of applications, including but not limited to:

  • DC/DC conversion systems
  • Motor control circuits
  • Power management solutions
  • Computing and server power supplies
  • Telecommunications equipment

Technical Specifications

Parameter Value V<sub>DS (Drain-to-Source Voltage) 40V I<sub>D (Continuous Drain Current) 100A Q<sub>g (Total Gate Charge) 21nC R<sub>θJC (Junction-to-Case Thermal Resistance) 0.8°C/W

The CSD25404Q3T from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers aiming to create cutting-edge power systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9788 $53.8340
110+ $0.9169 $100.8590
170+ $0.8859 $150.6030
245+ $0.8240 $201.8800
320+ $0.7930 $253.7600
395+ $0.7620 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess