EN
  • EN
  • DE

CSD25480F3

Part No CSD25480F3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.7A 3PICOSTAR / P-Channel 20 V 1.7A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Rds On (Max) @ Id, Vgs 132mOhm @ 400mA, 8V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.91 nC @ 4.5 V
Vgs (Max) -12V
Input Capacitance (Ciss) (Max) @ Vds 155 pF @ 10 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-PICOSTAR
Package / Case 3-XFDFN
Base Product Number CSD25480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-48903-6,296-48903-1,296-48903-2,CSD25480F3-ND
Standard Package 3,000
Win Source Part Number 958011-CSD25480F3
Ultra Librarian 3D Model Ultra Librarian CSD25480F3 CAD Model

Description

The CSD25480F3 is a state-of-the-art Field-Effect Transistor (FET) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This FET is part of the NexFET™ product line, which is known for its power efficiency and performance. The device is housed in a compact 3-pin package, making it suitable for applications where space is at a premium.

Key Features

  • Ultra-Low On-Resistance: The CSD25480F3 features an ultra-low on-resistance (RDS(on)) which significantly reduces power loss and improves efficiency in power management circuits.
  • High Continuous Drain Current: With a high continuous drain current (ID), this FET can handle a substantial amount of current, making it ideal for demanding applications.
  • Advanced Thermal Performance: The device's excellent thermal characteristics ensure reliable performance even under high temperature conditions.
  • Compact Footprint: The small 3-pin footprint of the CSD25480F3 allows for high-density PCB layouts and is perfect for portable electronics where space is a constraint.

Applications

The versatility of the CSD25480F3 makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control modules

Technical Specifications

Parameter Value
VDS (Drain-Source Voltage) 25 V
RDS(on) (Typ) 8.8 mΩ
ID (Continuous Drain Current) 15 A
Package SON-3

Conclusion

The CSD25480F3 from Texas Instruments is a powerful solution for designers looking to improve efficiency and performance in their power management systems. With its low on-resistance, high current capability, and compact form factor, this FET is an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,950 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess