EN
  • EN
  • DE

CSD25483F4T

Part No CSD25483F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.96nC @ 4.5V
Max Input Capacitance 198pF @ 10V
Maximum Gate-Source Voltage -12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 205 mOhm @ 500mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030678-CSD25483F4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25483F4T CAD Model

Description

The CSD25483F4T is a state-of-the-art MOSFET from Texas Instruments, designed for high-efficiency power management tasks. This product is part of the NexFET™ lineup, which is renowned for its superior performance in power conversion applications. The CSD25483F4T is an ideal choice for a variety of demanding environments, providing both reliability and durability.

Key Features

  • Ultra-Low On-Resistance: The device features an incredibly low on-resistance, which translates into minimal power loss and improved overall efficiency for your power management systems.
  • Advanced Packaging: Encased in a compact, sonically-enhanced package, the CSD25483F4T ensures a reduction in parasitic inductances and resistances, which is critical for high-speed switching applications.
  • High-Temperature Performance: Engineered to withstand high operating temperatures, this MOSFET maintains its performance even under thermal stress, making it suitable for challenging applications.
  • Environmentally Friendly: The CSD25483F4T is RoHS compliant, ensuring that it meets the highest standards for environmental safety and sustainability.

Applications

The versatility of the CSD25483F4T allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC/DC conversion in computing and server power supplies.
  • Point-of-load modules where efficiency is crucial.
  • Motor control circuits in automotive and industrial settings.
  • Power management for consumer electronics, such as smartphones and tablets.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 25 V Continuous Drain Current (I<sub>D) 54 A Power Dissipation (P<sub>D) 3.8 W Operating Temperature Range -55°C to 150°C

For detailed technical documentation, application notes, and support resources, customers can visit the official Texas Instruments website.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1093 $50.2780
1,115+ $0.0897 $100.0155
1,730+ $0.0869 $150.3370
2,380+ $0.0841 $200.1580
3,080+ $0.0813 $250.4040
4,120+ $0.0729 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess