Introducing the CSD68826W1015 MOSFET by Texas Instruments
Discover the cutting-edge CSD68826W1015, a high-performance, N-Channel NexFET™ power MOSFET brought to you by the renowned semiconductor manufacturer, Texas Instruments. This innovative component is designed to deliver efficient power management and is a perfect fit for a broad range of applications, including synchronous buck converters, server and telecom power supplies, and battery-powered circuits.
Key Features of the CSD68826W1015
- Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of just 1.5 mΩ at VGS = 10V, ensuring minimal power loss and enhanced efficiency in your applications.
- Advanced Power Block Package: Encased in a compact 3.3 mm x 3.3 mm Power Block package, the CSD68826W1015 is designed for optimal thermal performance and space-saving on your PCB.
- High Continuous Drain Current: With a robust continuous drain current (ID) of 100 A, this MOSFET can handle high-power applications with ease.
- Fast Switching Speed: The device features fast switching characteristics, which are critical for reducing switching losses and improving overall power efficiency.
- Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various circuit designs.
Applications
The CSD68826W1015 is well-suited for a variety of applications, including but not limited to:
- DC/DC conversion systems
- Point-of-load (POL) modules
- High-density power supplies
- Computing and server applications
- Networking and telecom equipment
Why Choose the CSD68826W1015?
When it comes to power management, efficiency, and reliability, the CSD68826W1015 from Texas Instruments stands out. Its low on-resistance and high current handling capabilities ensure minimal power losses and thermal stress, which translates to longer system life and reliability. The compact Power Block package is engineered for space-constrained environments, allowing designers to reduce the footprint of their power supply designs without compromising on performance.
Embrace the power of Texas Instruments' expertise and innovation with the CSD68826W1015 MOSFET, and take your power designs to the next level.