EN
  • EN
  • DE

CSD87503Q3E

Part No CSD87503Q3E
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2 N-CHANNEL 30V 10A 8SON / 30-V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Common Source
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 10A
Rds On (Maximum) at Id, Vgs 13.5mOhm at 6A, 10V
Vgs(th) (Maximum) at Id 2.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17.4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1020pF at 15V
Power - Max 15.6W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-VSON (3.3x3.3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806156-CSD87503Q3E
Ultra Librarian 3D Model Ultra Librarian CSD87503Q3E CAD Model

Description

The Texas Instruments CSD87503Q3E is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in compact and energy-efficient applications. This advanced power solution is ideal for a range of electronic devices, offering superior power management and heat dissipation characteristics.

Key Features

  • Low On-Resistance: The CSD87503Q3E boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 10V, ensuring minimal power loss and improved efficiency in operation.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Thermal Management: The device features exceptional thermal characteristics, thanks to its Power Block package, which enhances heat dissipation and extends operational life.
  • Compact Form Factor: The CSD87503Q3E comes in a small 3.3mm x 3.3mm package, making it an excellent choice for space-constrained applications without compromising on power or performance.

Applications

The versatility of the CSD87503Q3E allows it to be used in a wide array of applications, including:

  • DC/DC conversion systems
  • Motor drives
  • Power supply modules
  • Computing and server applications
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD87503Q3E is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability for critical applications.

Environmental Compliance

Adhering to environmental standards, the CSD87503Q3E is RoHS compliant, reflecting Texas Instruments' dedication to environmentally responsible manufacturing practices.

With its robust design, high efficiency, and compact size, the Texas Instruments CSD87503Q3E N-Channel NexFET™ power MOSFET is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Diodes Incorporated
Lowest to $0.6913
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1611 $52.2495
105+ $0.9527 $100.0335
165+ $0.9230 $152.2950
225+ $0.8932 $200.9700
290+ $0.8634 $250.3860
390+ $0.7741 $301.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess