EN
  • EN
  • DE
  • IT

CSD88537NDT

Part No CSD88537NDT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 15A 8SOIC / Power MOSFET 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 15A
Rds On (Maximum) @ Id, Vgs 15 mOhm @ 8A, 10V
Vgs(th) (Maximum) @ Id 3.6V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1400pF @ 30V
Power - Max 2.1W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 771899-CSD88537NDT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD88537ND
Introduction Date February 07, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD88537NDT CAD Model

Description

The CSD88537NDT is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and power density for a wide range of applications. This power MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges.

Key Features:

  • Low On-Resistance: The CSD88537NDT boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power systems.
  • Advanced Technology: Utilizing TI's advanced NexFET technology, this MOSFET provides exceptional thermal performance and low gate charge, resulting in faster switching speeds and reduced power dissipation.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this device can handle significant power without compromising performance, suitable for demanding applications.
  • Optimized Packaging: The CSD88537NDT comes in a compact SON 5mm x 6mm plastic package, which helps to reduce board space and allows for efficient heat dissipation.

Applications:

The versatility of the CSD88537NDT makes it an excellent choice for a broad range of applications, including:

  • DC/DC conversion
  • Motor drives
  • Power supply modules
  • Synchronous rectification
  • Server and telecom power systems

Technical Specifications:

Parameter Value V<sub>DS (Drain-to-Source Voltage) 30V R<sub>DS(on) 1.7 mΩ at V<sub>GS = 10V I<sub>D (Continuous Drain Current) 100A Package SON 5mm x 6mm

Overall, the CSD88537NDT from Texas Instruments is an exceptional choice for designers looking to enhance the efficiency and reliability of their power management systems. Its superior electrical characteristics and thermal performance make it a go-to component for a diverse array of power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0217 $51.0850
105+ $0.9570 $100.4850
165+ $0.9247 $152.5755
235+ $0.8601 $202.1235
305+ $0.8277 $252.4485
380+ $0.7954 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,310 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess