EN
  • EN
  • DE

CY74FCT244DTSOCT

Part No CY74FCT244DTSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-BIT BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1164420-CY74FCT244DTSOCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT244DTSOCT CAD Model

Description

Product Overview: CY74FCT244DTSOCT from Texas Instruments

The CY74FCT244DTSOCT is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the rigorous demands of modern digital signal processing and high-speed data transmission. This device is part of the FCT (Fast CMOS Technology) family, which is renowned for its reliability and speed, making it an ideal choice for interfacing with bus-oriented systems.

With its octal-bus transceiver functionality, the CY74FCT244DTSOCT offers bidirectional communication and is equipped with 3-state outputs to ensure that multiple devices can share a common bus line without interference. The 3-state outputs also allow for connection to a bus-structured configuration, providing a high degree of versatility in system design.

The CY74FCT244DTSOCT operates at a voltage range of 4.5V to 5.5V, which is compatible with typical TTL (Transistor-Transistor Logic) levels. This compatibility is essential for mixed-technology environments where both CMOS and TTL devices coexist. The device also boasts a low power consumption, which is a critical factor for battery-operated and power-sensitive applications.

The robust design of the CY74FCT244DTSOCT ensures that it has a high drive capability, with outputs capable of sinking 64mA and sourcing 32mA, providing the necessary current for driving heavy loads. Additionally, the device features balanced propagation delays and low output skew, which are crucial for maintaining signal integrity in high-speed data paths.

Texas Instruments has packaged the CY74FCT244DTSOCT in a 20-pin SSOP (Shrink Small Outline Package), which offers a compact footprint while still providing excellent thermal performance. This package is suitable for space-constrained applications without compromising on functionality or thermal efficiency.

In summary, the CY74FCT244DTSOCT from Texas Instruments is a versatile and reliable component that excels in high-speed digital systems. With its bidirectional communication, compatibility with TTL levels, low power consumption, and high drive capability, it is an excellent choice for designers looking to create efficient and high-performance electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8827 $52.9620
140+ $0.7242 $101.3880
215+ $0.7016 $150.8440
295+ $0.6790 $200.3050
385+ $0.6563 $252.6755
510+ $0.5885 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess