EN
  • EN
  • DE

CY74FCT2541CTSOC

Part No CY74FCT2541CTSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765349-CY74FCT2541CTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT2541CTSOC CAD Model

Description

Product Overview: CY74FCT2541CTSOC from Texas Instruments

The CY74FCT2541CTSOC is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the rigorous demands of modern digital systems. This integrated circuit is part of the CY74FCT family, known for its fast propagation delays and reduced power consumption, which is crucial for high-speed operation and efficient power management in electronic devices.

Constructed with advanced CMOS technology, the CY74FCT2541CTSOC offers a significant advantage in terms of speed compared to its counterparts. With an operating voltage range of 4.5V to 5.5V, it is optimized for 5V systems and is capable of driving heavily loaded outputs with 25 ohm series resistors, making it a perfect fit for interfacing with transmission lines.

This octal buffer/line driver features eight non-inverting buffers with 3-state outputs, providing the flexibility to be used in bidirectional communication buses. The 3-state outputs ensure that multiple devices can share a common bus without interference, as the outputs can be placed in a high-impedance state, effectively disconnecting them from the bus.

The CY74FCT2541CTSOC is designed with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify circuit design by maintaining the last active logic state during periods of bus inactivity. This feature is particularly useful in multiplexed bus applications where it is important to preserve the state of the bus until new data is written.

Featuring a low-power consumption and a reduced level of electromagnetic emissions, the CY74FCT2541CTSOC is suitable for use in a wide range of applications, including computers, servers, networking equipment, and industrial control systems. Its robust design ensures that it can withstand the challenges of harsh industrial environments while maintaining high signal integrity.

The CY74FCT2541CTSOC is available in a SOP (Small Outline Package) type, making it convenient for surface-mount technology (SMT) and providing a compact footprint for densely packed PCBs. The product's reliability and performance are backed by Texas Instruments' reputation as a leader in semiconductor design and manufacturing.

For designers and engineers looking for a reliable solution to handle high-speed signal buffering and driving requirements, the CY74FCT2541CTSOC from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess