EN
  • EN
  • DE

CY74FCT2543ATQCT

Part No CY74FCT2543ATQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-Bit Latched Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1164424-CY74FCT2543ATQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT2543
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT2543ATQCT CAD Model

Description

Product Overview: CY74FCT2543ATQCT

The CY74FCT2543ATQCT from Texas Instruments is a high-performance, non-inverting octal transceiver that comes with 3-state outputs. Designed to meet the demanding requirements of fast data transmission systems, this integrated circuit is part of the FCT family, which is known for its advanced CMOS technology offering robust performance and reduced power consumption.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring swift data processing and transfer, which is crucial for high-speed computing and communications systems.
  • Drive Capability: With 24-mA output drive capability at 5V, the CY74FCT2543ATQCT can drive high-capacitive loads, making it suitable for a wide range of applications.
  • Power Consumption: It operates with a low power consumption, a feature that not only enhances system efficiency but also contributes to energy savings in large-scale operations.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing overall component count.
  • Logic Level: The transceiver is compatible with TTL input levels, ensuring seamless integration with existing digital systems.

Applications

The CY74FCT2543ATQCT is versatile and can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Based Systems
  • Data Communication Systems
  • Networking Equipment
  • Signal Bridging in Multi-Voltage Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT2543ATQCT is no exception. It is fabricated with high-quality materials and rigorous testing standards, ensuring reliable performance in a range of environmental conditions. Its robust design makes it suitable for use in commercial, industrial, and even military-grade applications where consistency and durability are paramount.

Environmental Compliance

Adhering to environmental regulations, the CY74FCT2543ATQCT complies with RoHS standards, which means it is manufactured without the use of hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses looking to minimize their ecological footprint.

Overall, the CY74FCT2543ATQCT from Texas Instruments represents a blend of speed, efficiency, and reliability, making it a top choice for designers and engineers seeking a high-quality transceiver for their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess