EN
  • EN
  • DE

CY74FCT373CTSOC

Part No CY74FCT373CTSOC
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP LATCH 3-ST 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765356-CY74FCT373CTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT373
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT373CTSOC CAD Model

Description

The CY74FCT373CTSOC from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs, designed to provide efficient and reliable operation in a wide range of digital systems. As part of the FCT family, this integrated circuit offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus-oriented systems.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, with a typical propagation delay time significantly lower than that of conventional CMOS integrated circuits.
  • Low Power Consumption: Despite its fast performance, the CY74FCT373CTSOC maintains low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • Octal Transparent Latches: The eight latches provide temporary storage for data with transparent operation during the latch-enable (LE) high period.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for bus-oriented applications and easier connection to system buses without the risk of bus contention.
  • Edge-Triggered Latching: Data on the D-input is captured by the latch on the rising edge of the latch-enable signal, ensuring precise timing and data integrity.
  • Wide Operating Voltage Range: It is designed to operate over a broad voltage range, accommodating various system-level voltages for increased compatibility.

Applications

The CY74FCT373CTSOC is versatile and can be used in a multitude of applications including:

  • Memory address latching
  • Data multiplexing
  • Data storage and buffering
  • Bus interfacing and bus matching
  • Industrial controls
  • Telecommunication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CY74FCT373CTSOC is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. This product is suitable for commercial grade applications and is available in a surface-mount package, providing ease of integration into a wide range of electronic assemblies.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess