EN
  • EN
  • DE

D35004AZGW200

Part No D35004AZGW200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 240-LFBGA
Supplier Device Package 240-BGA MICROSTAR (15x15)
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 868020-D35004AZGW200
Ultra Librarian 3D Model Ultra Librarian D35004AZGW200 CAD Model

Description

The D35004AZGW200 is a cutting-edge semiconductor product from Texas Instruments, renowned for its high-performance and reliability in various electronic applications. This product is designed to cater to the needs of modern electronics, where precision and efficiency are paramount.

Key Features

  • High Precision: The D35004AZGW200 boasts remarkable accuracy, making it suitable for applications requiring precise voltage measurements and control.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates on low power, thereby extending the battery life of portable devices and reducing the overall power consumption in systems.
  • Robust Performance: Engineered to withstand harsh conditions, the D35004AZGW200 maintains its performance across a wide range of temperatures and operating conditions.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, this product benefits from the company's commitment to advancing semiconductor technology.

Applications

The versatility of the D35004AZGW200 allows it to be utilized in a diverse array of applications, including but not limited to:

  • Power supply management
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics

Quality and Reliability

Texas Instruments is synonymous with quality, and the D35004AZGW200 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of TI products. Customers can trust this device for its long-term reliability and consistent performance.

Technical Support and Resources

Comprehensive technical support is available for the D35004AZGW200, including detailed datasheets, application notes, and design resources to assist engineers in integrating this product into their designs. Texas Instruments' customer service and technical teams are also on hand to provide expert advice and support.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess