EN
  • EN
  • DE
  • IT

D36950PGE100 AC482-C

Part No D36950PGE100 AC482-C
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LQFP176
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709990-D36950PGE100 AC482-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D36950PGE100 AC482-C CAD Model

Description

The D36950PGE100 AC482-C is a cutting-edge semiconductor device manufactured by Texas Instruments, a leader in the global electronics market. This product is designed to cater to a wide array of applications, providing a blend of performance, efficiency, and reliability that Texas Instruments is renowned for.

Key Features

  • High Integration: The D36950PGE100 AC482-C incorporates advanced circuitry and functionalities into a single chip, reducing the need for multiple components and simplifying the design process for engineers.
  • Energy Efficiency: With a focus on power conservation, this device operates at lower power levels without compromising performance, making it ideal for energy-sensitive applications.
  • Robust Performance: Engineered to deliver consistent performance, the D36950PGE100 AC482-C withstands challenging conditions and is suitable for high-demand environments.
  • Compact Form Factor: The small footprint of this product allows for its use in space-constrained applications, offering flexibility in system design.

Applications

The versatility of the D36950PGE100 AC482-C makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Power management solutions

Technical Specifications

The D36950PGE100 AC482-C boasts an impressive set of technical specifications that ensure it meets the rigorous demands of modern electronic systems:

  • Package Type: PGE100
  • Operating Temperature Range: Specified by the AC482 series standards
  • Quality and Reliability: Built to Texas Instruments' stringent quality benchmarks
  • Compliance: Meets global industry standards for safety and performance

Why Choose Texas Instruments?

With decades of experience and a commitment to innovation, Texas Instruments is a trusted name in the semiconductor industry. Products like the D36950PGE100 AC482-C are the result of a relentless pursuit of excellence, ensuring that customers receive the best in terms of technology, support, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6546 $55.9638
7+ $15.3064 $107.1448
11+ $14.8281 $163.1091
14+ $14.3497 $200.8958
19+ $13.8714 $263.5566
25+ $12.4364 $310.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess