EN
  • EN
  • DE

D761761A1ZVL

Part No D761761A1ZVL
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006425-D761761A1ZVL
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D761761A1ZVL CAD Model

Description

The D761761A1ZVL from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications in various industries. This advanced component is renowned for its reliability, efficiency, and cutting-edge technology, making it a go-to choice for engineers and designers seeking to enhance their electronic systems.

Key Features

  • High-Speed Operation: The D761761A1ZVL is built for speed, enabling rapid data processing and communication, which is crucial for modern electronic devices.
  • Low Power Consumption: Despite its high performance, this IC maintains low power usage, contributing to energy-efficient designs and extended battery life in portable applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the D761761A1ZVL ensures superior functionality and performance.
  • Durability: Texas Instruments' commitment to quality means this product is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the D761761A1ZVL allows it to be used across a wide range of applications. It's particularly suitable for:

  • Telecommunication systems
  • Advanced computing platforms
  • Industrial control systems
  • High-end consumer electronics
  • Automotive electronics

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Specified by the manufacturer
Supply Voltage Defined by the product series
Quality & Reliability Meets Texas Instruments' standards

Product Support and Resources

Customers can access a comprehensive suite of support resources for the D761761A1ZVL, including technical documentation, application notes, development tools, and a dedicated support team from Texas Instruments to assist with any inquiries or technical challenges.

Please note: The D761761A1ZVL is subject to Texas Instruments' terms of service and warranty policies. Ensure to verify the exact specifications and compatibility requirements before integrating this product into your design.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess