EN
  • EN
  • DE

DAC082S085CIMM

Part No DAC082S085CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 2
Settling Time 4.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC082S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583652-DAC082S085CIMM
Ultra Librarian 3D Model Ultra Librarian DAC082S085CIMM CAD Model

Description

Product Overview: DAC082S085CIMM from Texas Instruments

The DAC082S085CIMM is a highly efficient, dual-channel, 8-bit digital-to-analog converter (DAC) produced by Texas Instruments, renowned for its precision and performance in a wide array of applications. This component is part of the DAC08 series and is designed to offer a compact and power-efficient solution for converting digital signals into analog voltages with minimal fuss.

Key Features:

  • Resolution: The DAC082S085CIMM provides an 8-bit resolution, which allows for 256 different output levels, ensuring fine granularity in the analog output.
  • Channels: It features dual channels that can be operated independently, enabling it to drive two analog outputs simultaneously.
  • Interface: The device comes with a versatile 3-wire serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it easy to integrate into various digital systems.
  • Supply Voltage: Operating on a wide supply voltage range from 2.7V to 5.5V, the DAC082S085CIMM is suitable for battery-powered and portable applications, as well as for 5V logic systems.
  • Settling Time: It boasts a fast settling time, enabling rapid updates to the analog output which is crucial for time-sensitive applications.
  • Power Consumption: With low power consumption, this DAC is ideal for energy-sensitive designs, contributing to longer battery life and reduced power costs.
  • Package: Encased in an 8-pin VSSOP (MSOP) package, the DAC082S085CIMM is designed for space-constrained applications while providing robust performance.

Applications:

The versatility and performance of the DAC082S085CIMM make it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Digital gain and offset adjustment
  • Portable instrumentation
  • Waveform generation

With its combination of dual-channel output, wide voltage range, low power consumption, and compact packaging, the DAC082S085CIMM from Texas Instruments is an outstanding DAC solution for designers looking to enhance their system's analog capabilities efficiently and effectively.

You May Also Be Interested in

Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0301 $50.7525
53+ $1.9017 $100.7901
82+ $1.8374 $150.6668
118+ $1.7089 $201.6502
153+ $1.6447 $251.6391
190+ $1.5804 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess