EN
  • EN
  • DE

DAC34SH84IZAY

Part No DAC34SH84IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.14 V ~ 3.46 V
Voltage - Supply, Digital 1.25 V ~ 1.35 V
INL/DNL (LSB) ±4, ±2
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 196-LFBGA
Manufacturer Package 196-NFBGA (12x12)
Win Source Part Number 1166458-DAC34SH84IZAY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC34SH84
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC34SH84IZAY CAD Model

Description

Product Overview: Texas Instruments DAC34SH84IZAY

The DAC34SH84IZAY is a high-performance, quad-channel digital-to-analog converter (DAC) designed by Texas Instruments to meet the demands of complex communication systems. This state-of-the-art component is ideal for applications requiring high-speed data conversion with exceptional signal integrity, such as wireless base stations, software-defined radios, and medical imaging systems.

Key Features

  • High-Speed Performance: The DAC34SH84IZAY boasts an impressive update rate of up to 1.5 GSPS (Giga-Samples Per Second), allowing for the processing of high-frequency signals with ease.
  • Quad-Channel Configuration: With four DAC channels integrated into a single package, this device offers a compact solution for systems that require multiple DACs while minimizing board space and simplifying design.
  • Excellent Dynamic Range: It features a high dynamic range, providing clear and accurate signal conversion that is crucial for high-end applications.
  • Flexible Interpolation Filters: The DAC34SH84IZAY includes configurable 2x, 4x, and 8x interpolation filters, allowing designers to optimize the signal processing chain for specific requirements.

Advanced Technical Specifications

  • Resolution: 16-bit resolution ensures precise digital-to-analog conversion, resulting in high-fidelity signal representation.
  • Interface: The device supports a JESD204B serial interface, which provides a high-speed data connection and simplifies the interface to FPGAs and ASICs.
  • Integrated Features: On-chip features include digital gain and offset correction, which contribute to improved system performance and reduce the need for external components.
  • Package: Housed in a compact 72-pin VQFN (Quad Flat No-Lead) package, the DAC34SH84IZAY is designed for efficient thermal performance and space-saving on PCBs.

Applications

The versatility and advanced capabilities of the DAC34SH84IZAY make it an excellent choice for a wide range of applications. Its ability to handle high-speed signals with precision makes it particularly well-suited for:

  • Wireless communication infrastructure, including 3G, 4G, and 5G base stations
  • Software-defined radio platforms
  • High-speed data acquisition systems
  • Complex medical imaging equipment
  • Test and measurement instruments

This product from Texas Instruments represents a blend of performance, integration, and reliability, making it an essential component for designers looking to push the boundaries of digital-to-analog conversion in their next-generation systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.5528 $52.5528
3+ $43.1203 $129.3609
4+ $41.7728 $167.0912
5+ $40.4253 $202.1265
7+ $39.0778 $273.5446
9+ $35.0352 $315.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess