EN
  • EN
  • DE

DAC38J84IAAV

Part No DAC38J84IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital-to-Analog Converters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 0.85 V ~ 0.95 V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 1166461-DAC38J84IAAV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38J84
Introduction Date January 17, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC38J84IAAV CAD Model

Description

Product Overview: DAC38J84IAAV

The DAC38J84IAAV is a cutting-edge digital-to-analog converter (DAC) developed by Texas Instruments, designed to meet the demanding requirements of modern communication systems. This high-performance, quad-channel, 16-bit DAC operates at sampling rates up to 2.5 GSPS, making it an ideal choice for applications requiring high data throughput and precise signal generation.

Key Features and Benefits

  • High-Speed Performance: With a maximum sampling rate of 2.5 GSPS, the DAC38J84IAAV enables the generation of high-frequency signals with exceptional fidelity, suitable for advanced wireless infrastructure, test and measurement equipment, and radar systems.
  • Quad-Channel Integration: The integration of four DAC channels in a single package allows for a reduction in board space and system complexity, enhancing design flexibility and simplifying multi-channel applications.
  • High Resolution: The 16-bit resolution of the DAC38J84IAAV ensures precise signal representation, which is critical for applications that demand high signal integrity and low noise levels.
  • Flexible Interface: The device features a JESD204B interface, which provides a high-speed serial connection that simplifies the digital interface to the DAC while reducing the number of required input/output connections and supporting deterministic latency.
  • Programmable: The DAC38J84IAAV offers programmable interpolation filters, allowing users to tailor the device to specific application requirements and optimize performance.
  • Power Efficiency: Designed with power efficiency in mind, the DAC38J84IAAV is suitable for systems where power consumption is a critical consideration.

Applications

The versatile nature of the DAC38J84IAAV makes it well-suited for a variety of applications, including but not limited to:

  • Wireless communications infrastructure (e.g., base stations for 3G, 4G, LTE, and 5G)
  • Military and aerospace radar systems
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging and diagnostics

Overall, the DAC38J84IAAV from Texas Instruments represents a significant advancement in DAC technology, offering designers the performance, integration, and flexibility required to create sophisticated and efficient systems in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.4122 $110.4122
2+ $102.6910 $205.3820
3+ $98.8305 $296.4915
4+ $94.9699 $379.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess