EN
  • EN
  • DE

DAC5686IPZPG4

Part No DAC5686IPZPG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL HS 100-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
INL/DNL (LSB) 12, 9
Temperature Range - Operating -40°C to 85°C
Case / Package 100-HTQFP (14x14)
Win Source Part Number 1032439-DAC5686IPZPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC5686IPZPG4 CAD Model

Description

Product Overview: DAC5686IPZPG4 by Texas Instruments

The DAC5686IPZPG4 is a high-performance, dual-channel digital-to-analog converter (DAC) designed by Texas Instruments, tailored for demanding applications that require high-speed data conversion with precise signal fidelity. This component is ideal for use in wireless communication systems, test equipment, and sophisticated imaging solutions, offering designers a blend of speed, accuracy, and functionality.

Key Features

  • High-Speed Performance: The DAC5686IPZPG4 offers an impressive update rate of up to 500 MSPS (Mega Samples Per Second), enabling it to handle high-bandwidth signals with ease.
  • Resolution: With a 16-bit resolution, this DAC ensures detailed and accurate digital-to-analog conversion, which is critical for applications where precision is paramount.
  • Dual-Channel Output: The device features two DAC channels that can be used in parallel for I/Q modulation schemes or independently for separate signal paths, providing design flexibility.
  • Integrated Interpolation Filters: It includes 2x, 4x, and 8x interpolation filters, reducing the data rate required on the input side and simplifying the digital interface.
  • Complex Modulator: The onboard complex digital modulator supports various modulation schemes, making it suitable for advanced communication systems.
  • Flexible Interface: The DAC5686IPZPG4 is equipped with an LVDS (Low-Voltage Differential Signaling) interface for high-speed data transfer while minimizing noise.

Applications

  • Wireless Infrastructure (e.g., Base Stations for 3G, 4G LTE, and 5G)
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Resolution Imaging Systems
  • Aerospace and Defense Electronics

The DAC5686IPZPG4 comes in a compact 100-HTQFP (Heat Sink Thin Quad Flat Pack) package, which is conducive to space-constrained applications while also providing beneficial thermal characteristics. Its robust design and integrated features make it a versatile choice for engineers seeking a DAC that can deliver both high performance and reliability.

With the DAC5686IPZPG4, Texas Instruments continues its tradition of providing cutting-edge technology solutions that push the boundaries of digital-to-analog conversion, ensuring that your products can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess