The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC6311IDCKT

Part No DAC6311IDCKT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 1CH LP SC70-6
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.8639 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,242 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
INL/DNL (LSB) ±0.06, ±0.03
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 142597-DAC6311IDCKT
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD5611AKSZ-REEL7;   DAC6311IDCKTG4; DAC6311IDCKR;  

Description

The DAC6311IDCKT is a high-quality, advanced digital-to-analog converter (DAC) from Texas Instruments, a renowned global semiconductor company. This product is designed to provide optimal performance in converting digital signals into analog signals, making it an essential component in various digital systems. The DAC6311IDCKT has a 10-bit resolution which ensures high precision and accuracy in the conversion process. Its ability to provide precise and smooth conversion makes it ideal for applications that require high resolution, such as audio and video processing, instrumentation, and control systems. This digital-to-analog converter operates on a single supply ranging from +2.7V to +5.5V, making it versatile for various applications. It also boasts a low power consumption of only 1 uA at 5V, making it an energy-efficient solution for systems where power efficiency is crucial. The DAC6311IDCKT also features an internal reference with an initial accuracy of 0.004% and can operate in all standard logic families due to its wide output voltage range. This feature enhances the flexibility and adaptability of the device, making it suitable for a wide range of applications. Texas Instruments' DAC6311IDCKT comes in a small, 6-pin SC70 package, which makes it ideal for space-constrained applications. Despite its compact size, it does not compromise on performance and reliability, delivering excellent linearity and minimizing noise and distortion. This digital-to-analog converter also includes a power-on reset circuit that ensures the DAC output powers up at zero scale and remains there until a valid write to the device takes place. This feature enhances the safety and reliability of the device, making it a dependable choice for critical applications. In summary, the DAC6311IDCKT from Texas Instruments is a high-performance, reliable, and efficient digital-to-analog converter. Its compact size, low power consumption, high resolution, and wide operating voltage range make it a versatile and practical choice for a variety of digital systems. Its advanced features and robust performance ensure it delivers superior performance, making it a valuable component in any digital-to-analog conversion process.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.