EN
  • EN
  • DE

DAC70501MDQFT

Part No DAC70501MDQFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE CHANNEL DAC 14BIT- MIDCOD / 14 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Mounting Type Surface Mount
Base Product Number DAC70501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355234-DAC70501MDQFT
Ultra Librarian 3D Model Ultra Librarian DAC70501MDQFT CAD Model

Description

The DAC70501MDQFT is a high-performance, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and accuracy for a wide range of applications. This device is part of TI's portfolio of low-power, voltage-output, single-channel DACs, and it comes in a compact VQFN (Very Thin Quad Flat No-Lead) package that is ideal for space-constrained applications.

Key Features

  • Resolution: The DAC70501MDQFT offers a 16-bit resolution, ensuring fine granularity and precise control over analog outputs.
  • Interface: It supports a versatile I2C interface, enabling easy communication with most microcontrollers and digital systems.
  • Power Efficiency: With a typical power consumption of only 0.56mW at 5V, this DAC is optimized for battery-powered and energy-sensitive applications.
  • Output Voltage Range: The device is capable of generating output voltages from 0V to VREF, with VREF ranging up to 5.5V, providing flexibility in various design scenarios.
  • Package: The DAC70501MDQFT is offered in a small 8-pin VQFN package, making it suitable for applications where space is at a premium.

Applications

The DAC70501MDQFT is designed for use in a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Telecommunications equipment
  • Analog output modules

Performance and Reliability

With its high resolution and low power consumption, the DAC70501MDQFT provides a reliable and efficient solution for systems requiring precise analog signal generation. Its robust design ensures stable performance over a wide temperature range, making it a trustworthy component for industrial and commercial applications.

For developers and engineers looking for a DAC that combines accuracy, power efficiency, and space-saving design, the DAC70501MDQFT from Texas Instruments is an excellent choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5294 $54.3528
27+ $3.7165 $100.3455
42+ $3.6003 $151.2126
58+ $3.4842 $202.0836
75+ $3.3680 $252.6000
100+ $3.0196 $301.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess