EN
  • EN
  • DE

PIC16C73A-04I/SP

Part No PIC16C73A-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237885-PIC16C73A-04I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C73
Introduction Date March 05, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-04I/SP CAD Model

Description

The PIC16C73A-04I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This 8-bit microcontroller, encapsulated in a 28-pin SPDIP (Plastic Dual In-line Package), is designed for designers and engineers who require a robust control solution with a range of integrated features.

At the heart of the PIC16C73A-04I/SP lies a powerful Harvard architecture processor. It features a precision 4 MHz internal oscillator, providing a solid foundation for precise timing operations and reducing the need for external clock components. This MCU operates at an industrial temperature range, making it suitable for a wide range of environments and applications.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 7KB (4K x 14)
  • Data Memory Size: 192B x 8
  • Speed: 4MHz
  • Number of I/O: 22
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Packaging: SPDIP-28
  • EEPROM Size: 128 x 8
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Communication Protocols: SPI, UART/USART
  • Timers: 3 x 8-bit, 1 x 16-bit

The PIC16C73A-04I/SP is equipped with a range of built-in peripherals, including three 8-bit timers, one 16-bit timer, two capture/compare/PWM functions, a synchronous serial port capable of SPI and UART/USART communication, and 22 I/O pins. These features facilitate complex functions such as serial communication, precise time sequencing, and control tasks.

Furthermore, the device offers power-saving features like a watchdog timer and power-on reset, ensuring reliable operation even in situations where power conditions may be unstable. The brown-out reset function protects the MCU from low-voltage conditions, preserving the integrity of the operation.

Whether it's for automotive, industrial control systems, consumer electronics, or computer peripherals, the PIC16C73A-04I/SP provides a cost-effective and flexible MCU solution. Its ease of integration and comprehensive set of features make it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess