EN
  • EN
  • DE

JL82576EBSLAVZ

Part No JL82576EBSLAVZ
Manufacturer Intel
Catalog Ethernet Interface
Description 82576EB Gigabit Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
Number of Pins 576
Radiation Hardening No
RoHS Compliant
Win Source Part Number 980947-JL82576EBSLAVZ
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JL82576EBSLAVZ CAD Model

Description

The JL82576EBSLAVZ is an Ethernet interface from Intel.

  • Manufacturer: Intel
  • Interface: Ethernet
  • Supply and Demand Status: Shortage
  • Mounting Type: BGA Surface Mount
  • Pin Count: 576
  • RoHS: Compliant
  • Radiation Hardening: No

You May Also Be Interested in

Microchip Technology
USB 2.0 to 10/100 Ethernet Controller 10Mbps/100Mbps 3.3V 56-Pin VQFN T/R
Need more? Email Us
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Intel
Phy 1-CH 10MBPS/100MBPS/1GBPS 3.3V 56-PIN QFN Ep
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 48VQFN / 4/4 Transceiver Full Ethernet 48-VQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568
Microchip Technology
Ethernet ICs
Lowest to $52.9285
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess