EN
  • EN
  • DE
  • IT

DAC7571IDBVTG4

Part No DAC7571IDBVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) -, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number DAC7571
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265193-DAC7571IDBVTG4
Ultra Librarian 3D Model Ultra Librarian DAC7571IDBVTG4 CAD Model

Description

Product Overview: DAC7571IDBVTG4 from Texas Instruments

The DAC7571IDBVTG4 is a high-performance, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This device is part of a family of pin-compatible DACs, including the 8-, 10-, and 12-bit resolution devices, allowing for easy scalability depending on precision requirements.

Key Features

  • Resolution: The DAC7571IDBVTG4 offers a 12-bit resolution, providing fine analog output control, making it ideal for precise applications.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, ensuring compatibility with a variety of systems and power configurations.
  • Low Power Consumption: This DAC is designed for power-sensitive applications, with a typical power consumption of only 160 µA at 3V, which decreases to less than 1 µA in power-down mode.
  • Output Amplifier: The integrated output amplifier can swing rail-to-rail, ensuring a wide dynamic range for the output signal.
  • Interface: The device includes a two-wire, I2C-compatible serial interface that supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, providing flexibility in communication with microcontrollers or processors.
  • Package: It comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.
  • Temperature Range: The DAC7571IDBVTG4 is operational over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying environmental conditions.

Applications

The DAC7571IDBVTG4 is versatile and can be used in various applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial process control
  • Automotive systems
  • Battery-operated devices

Conclusion

With its combination of high resolution, low power consumption, and a user-friendly interface, the DAC7571IDBVTG4 from Texas Instruments is an excellent choice for designers seeking a reliable and efficient DAC solution. Its small form factor and robust operational range make it suitable for a myriad of applications that require precise digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT 210MSPS 32-LFCSP
Lowest to $15.0601
Texas Instruments
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $8.2106
Analog Devices Inc.
IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT PARALLEL 3V 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Lowest to $12.2573
Analog Devices Inc.
IC DAC 12BIT V-OUT 8DIP / 12 Bit Digital to Analog Converter 1 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT DUAL 125MSPS 48LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $5.6480
Analog Devices Inc.
IC DAC VIDEO 140MHZ 3.3/5 28SOIC / Bit Digital to Analog Converter 28-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3771 $57.0504
51+ $2.2267 $113.5617
79+ $2.1514 $169.9606
112+ $2.0010 $224.1120
146+ $1.9258 $281.1668
182+ $1.8506 $336.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess