EN
  • EN
  • DE

DAC7643VF

Part No DAC7643VF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Dual Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166575-DAC7643VF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7643VF CAD Model

Description

The DAC7643VF is a high-performance, digital-to-analog converter (DAC) developed by Texas Instruments, designed to meet the rigorous demands of complex industrial, telecommunications, and data acquisition systems. This precision DAC is part of Texas Instruments' extensive range of data converters that offer a blend of performance, power efficiency, and versatility.

Key Features

  • Resolution: The DAC7643VF boasts a 16-bit resolution, ensuring high-precision output suitable for applications requiring fine granularity and exacting digital-to-analog conversions.
  • Channels: It is a dual-channel DAC, which means it can output two analog signals from two separate digital inputs, allowing for more complex or parallel signal processing within the same package.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, thereby providing easy integration with a wide range of microcontrollers and digital signal processors.
  • Performance: The DAC7643VF operates with a settling time of 10µs to 0.003% FSR, which is ideal for high-speed applications that require quick response times.
  • Voltage Supply: It is designed to work with a +5V analog supply and a +3V to +5V digital supply, making it adaptable to various power environments.

Applications

The DAC7643VF is suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Telecommunications Equipment
  • Automated Test Equipment (ATE)

Reliability and Packaging

Encased in a 48-lead LQFP (Low Profile Quad Flat Package), the DAC7643VF is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures reliability through rigorous testing and quality control processes, making the DAC7643VF a trusted choice for mission-critical systems where consistent performance is paramount.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
COSMO
REED RELAY
Lowest to $1.9713
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess