EN
  • EN
  • DE

DAC7664Y

Part No DAC7664Y
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Quad Voltage Output Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166583-DAC7664Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7664Y CAD Model

Description

The DAC7664Y from Texas Instruments is a high-performance, quad-channel digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed for industrial applications where precision is critical, this 16-bit DAC provides a flexible solution for system designers looking to implement multiple analog outputs with a single device.

Key Features

  • High Resolution: The DAC7664Y boasts a 16-bit resolution, providing fine granularity and precise control over analog output signals.
  • Quad-Channel Output: With four independent DAC channels, users can control multiple analog outputs simultaneously, making the device ideal for complex systems requiring multiple control loops.
  • Flexible Reference Inputs: The device supports both external and internal reference inputs, offering versatility in setting the full-scale output voltage.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC7664Y operates with a low power requirement, reducing the thermal footprint and making it suitable for power-sensitive applications.
  • Serial Interface: It features a serial input interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into a wide range of systems.
  • Integrated Output Amplifiers: Each channel includes its own output amplifier, which can drive both capacitive loads and resistive loads directly, simplifying the design.

Applications

The DAC7664Y is ideal for various applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Industrial control systems

Technical Specifications

The device operates over a wide supply range of ±11.4V to ±16.5V and features a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. The DAC7664Y comes in a compact, surface-mount LQFP-48 package, making it suitable for space-constrained applications.

In summary, the Texas Instruments DAC7664Y is a robust and reliable quad-channel DAC that offers precision, low power consumption, and ease of integration, making it an excellent choice for engineers and designers working on industrial and automation projects.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.3376 $102.3376
2+ $99.0364 $198.0728
3+ $95.7351 $287.2053
4+ $85.8315 $343.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess