EN
  • EN
  • DE

DAC7664YCTG4

Part No DAC7664YCTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT QUAD LP 64-LQFP / DAC 4-CH R-2R 16-bit 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of D/A Converters 4
Settling Time 15μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±3 (Maximum), -1/+2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 772439-DAC7664YCTG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7664
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7664YCTG4 CAD Model

Description

Product Overview: DAC7664YCTG4 from Texas Instruments

The DAC7664YCTG4 is a high-performance, quad-channel digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor solutions. This precision DAC is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide array of applications, including industrial automation, process control, and professional audio equipment.

Key Features

  • Resolution: The DAC7664YCTG4 boasts a 16-bit resolution, ensuring fine granularity and precise analog output signals.
  • Quad-Channel: With four independent DAC channels, it can manage multiple output tasks simultaneously, which is essential for complex systems requiring multi-channel output.
  • Interface: The device features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, allowing for easy integration into a variety of digital systems.
  • Output Range: The DAC7664YCTG4 supports a selectable output range, giving designers the flexibility to choose the best voltage output for their specific application.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Settling Time: The device provides a fast settling time, enabling rapid changes in output with minimal delay, which is crucial for real-time applications.
  • Packaging: The DAC7664YCTG4 is available in a compact, surface-mount LQFP-48 package, making it suitable for space-constrained applications.

Applications

The versatility of the DAC7664YCTG4 allows it to be used in a variety of sectors. In industrial settings, it can be implemented for precise control of actuators and sensors. In the field of telecommunications, it can be utilized for signal processing and conversion. Additionally, its high fidelity makes it suitable for audio applications, such as mixing consoles and digital audio effects processors.

Quality and Reliability

As with all Texas Instruments products, the DAC7664YCTG4 is manufactured to high standards, ensuring reliability and performance consistency. It operates over a wide temperature range, which guarantees stability in various environmental conditions. The device also includes built-in power-on reset and a clear function to ensure proper initialization and safe operation during power transitions.

Overall, the DAC7664YCTG4 from Texas Instruments is a robust and reliable solution for any system requiring high-quality digital-to-analog conversion.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess