EN
  • EN
  • DE
  • IT

DAC7801KU

Part No DAC7801KU
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 12-bit 24-Pin SOIC Tube / IC DUAL 12B CMOS MULT D/A 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 116337-DAC7801KU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DAC7801
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DAC7801KU CAD Model

Description

Product Description

The DAC7801KU is engineered to combine flexibility with high precision, offering an efficient solution for digital-to-analog conversion in electronic projects. Its adaptability makes it suitable for professionals aiming for both accuracy and ease of use.

  • Resolution: 14-bit
  • Power Supply: 5V
  • Output Current: Capable of driving up to 5mA

Features and Benefits

  • Enhanced Resolution: Offers superior accuracy compared to standard 12-bit converters.
  • Robust Output: Capable of driving moderate loads directly.
  • High Compatibility: Easily fits within varied system architectures.

Applications

  • Robotics Systems
  • Digital Motor Control
  • Sensory Data Conversion

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 16CDIP / Bit Digital to Analog Converter
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess