EN
  • EN
  • DE

DAC8541EVM

Part No DAC8541EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL MOD FOR DAC8541 / DAC8541 DAC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of DAC's 1
Resolution 16
Data Interface Parallel
Settling Time 8μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part DAC8541
Win Source Part Number 772480-DAC8541EVM
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8541
Introduction Date August 01, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DAC8541EVM CAD Model

Description

DAC8541EVM Product Overview

The DAC8541EVM is an evaluation module designed by Texas Instruments for engineers and developers to assess the capabilities and performance of the DAC8541 Digital-to-Analog Converter. This evaluation module provides a straightforward platform to facilitate the testing of the DAC8541, a single-channel, 16-bit, serial input digital-to-analog converter (DAC) which offers high precision and low power consumption, making it ideal for a wide range of applications including industrial process control, portable instrumentation, and digital gain and offset adjustment.

The DAC8541EVM is equipped with a variety of features to ensure ease of use and flexibility. It comes with a pre-mounted DAC8541 device and includes a serial interface that supports standard SPI, QSPI™, MICROWIRE, and DSP interfaces, allowing it to easily connect with most microprocessors and microcontrollers. The evaluation module can be operated in standalone mode or connected to a host system, providing users with multiple operational configurations.

Power supply requirements for the DAC8541EVM are flexible, with a wide range of operating voltages supported, from +2.7V to +5.5V. This allows the module to fit into various system architectures without the need for additional power regulation. The low power consumption of the DAC8541 also helps to maintain energy efficiency in the end application.

The design of the DAC8541EVM emphasizes ease of evaluation. It includes onboard jumpers and headers which give users the ability to configure the setup quickly and to interface with external circuitry. The module also provides test points for all critical signals, ensuring that users can monitor and evaluate all aspects of the DAC's performance.

Additionally, Texas Instruments provides comprehensive support for the DAC8541EVM, including detailed documentation, reference software, and access to their technical support and online community. This ensures that users can maximize the potential of the evaluation module and the DAC8541, accelerating the development cycle and reducing time to market for their products.

You May Also Be Interested in

Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4349 / CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess