EN
  • EN
  • DE

DAC8775IRWFR

Part No DAC8775IRWFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT ANLG A/V-OUT 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC8775
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 30µs
Output Type Analog Current and Voltage
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 12V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±12, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting Type Surface Mount
Base Product Number DAC8775
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844992-DAC8775IRWFR
Ultra Librarian 3D Model Ultra Librarian DAC8775IRWFR CAD Model

Description

Texas Instruments DAC8775IRWFR Digital-to-Analog Converter

The DAC8775IRWFR is a highly integrated, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the stringent requirements of industrial control applications. This advanced DAC is part of TI's extensive range of data converters that offer outstanding performance and reliability.

This particular model comes in a compact 24-pin VQFN package and is characterized by its quad-channel output, each capable of 16-bit resolution. The DAC8775IRWFR is optimized for process control systems, such as PLCs (Programmable Logic Controllers), DCS (Distributed Control Systems), and other applications requiring high-precision analog output.

Key Features:

  • Quad-Channel Output: The DAC8775IRWFR features four 16-bit DAC channels, allowing for multiple output signals from a single device, which is ideal for space-constrained applications.
  • High Accuracy: With an impressive level of accuracy, this DAC ensures precise control over output signals, which is crucial for maintaining system integrity in industrial settings.
  • Integrated Features: The device includes on-chip diagnostics and error reporting capabilities that enhance system reliability by enabling early detection of potential issues.
  • Programmable Output Range: Users can program the output range to best fit their application, providing flexibility for various control scenarios.
  • Thermal Performance: The DAC8775IRWFR is designed to operate reliably over a wide industrial temperature range, ensuring consistent performance in challenging environments.

Applications:

The DAC8775IRWFR is well-suited for a variety of industrial applications, including:

  • Process Control and Automation
  • Motor Control Systems
  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial I/O Modules

Overall, the Texas Instruments DAC8775IRWFR is a robust and versatile component that offers the precision and durability required for demanding industrial applications. Its integration of multiple channels and advanced features into a single package makes it an excellent choice for designers looking to streamline their systems and ensure accurate control in their automated processes.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6966 $60.6966
3+ $49.8024 $149.4072
4+ $48.2460 $192.9840
5+ $46.6897 $233.4485
6+ $45.1334 $270.8004
8+ $40.4644 $323.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess