EN
  • EN
  • DE

TPS7250QPW

Part No TPS7250QPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 250MA 8TSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.1V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 225 µA
Current - Supply (Max) 325 µA
PSRR 60dB ~ 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TPS725
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS7250QPW,TPS7250QPWG4-ND,TPS7250QPWG4,2156-TPS7250QPW-TI
Standard Package 150
Win Source Part Number 1317130-TPS7250QPW
Ultra Librarian 3D Model Ultra Librarian TPS7250QPW CAD Model

Description

Introducing the TPS7250QPW Voltage Regulator from Texas Instruments

The TPS7250QPW is a high-quality, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for your electronic devices.

Key Features:

  • Output Voltage: The TPS7250QPW offers a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components that require a consistent 5V supply.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains its output voltage effectively even when the input voltage is very close to the output voltage, enhancing its efficiency and making it suitable for battery-powered applications.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, the TPS7250QPW can power a broad array of components without the need for an additional heat sink under normal operating conditions.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to overheating, ensuring a longer lifespan and consistent performance.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the connected components in the event of a short circuit or excessive load.
  • Package: The TPS7250QPW comes in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is both space-saving and suitable for automated assembly processes.
  • Stability: This regulator is stable with ceramic capacitors, which makes it an excellent choice for modern compact electronic designs that require components with small footprints.

Applications:

The TPS7250QPW is versatile and can be used in various applications, including:

  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With the TPS7250QPW, Texas Instruments continues its tradition of providing robust and reliable power management solutions. Whether you're designing consumer electronics, industrial equipment, or communication devices, this voltage regulator is an excellent choice for ensuring stable operation and extending the life of your products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess