EN
  • EN
  • DE
  • IT

DAC8801IDGKTG4

Part No DAC8801IDGKTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT MULTIPLYING 8VSSOP / DAC 1-CH R-2R 14-bit 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 772491-DAC8801IDGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8801
Introduction Date March 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8801IDGKTG4 CAD Model

Description

Product Overview: DAC8801IDGKTG4

The DAC8801IDGKTG4 is a high-performance, single-channel, 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to offer precision and stability in a range of industrial and communication applications. This versatile component is housed in an MSOP-8 (DGK) package, making it a compact solution for systems where space is at a premium.

Key Features

  • High Resolution: The DAC8801 provides a 14-bit resolution, allowing for fine-grained analog output with a high degree of accuracy.
  • Integrated Precision Reference: An on-chip, 2.5V precision reference voltage ensures stable performance and reduces the need for external components.
  • Low Power Consumption: With a typical power consumption of only 5 mW, this DAC is suitable for power-sensitive applications.
  • Wide Supply Range: The device operates over a wide supply range of 4.5V to 5.5V, offering flexibility in various system designs.
  • Settling Time: It boasts a fast settling time, enabling rapid data conversion and system response.
  • Serial Interface: The DAC8801 features a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, facilitating easy integration into a wide array of digital systems.

Applications

The DAC8801IDGKTG4 is suitable for a variety of applications including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the DAC8801IDGKTG4 is manufactured to high standards, ensuring both quality and reliability. This makes it a trusted choice for critical applications where consistent performance is essential. TI provides thorough technical support and documentation, including datasheets and application notes, to assist designers in integrating this DAC into their projects effectively.

Whether you're developing sophisticated industrial systems or cutting-edge communication technology, the DAC8801IDGKTG4 offers a blend of precision, power efficiency, and flexibility that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess