EN
  • EN
  • DE

DAC8811IBDGKTG4

Part No DAC8811IBDGKTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 300NS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 1032609-DAC8811IBDGKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8811IBDGKTG4 CAD Model

Description

Texas Instruments DAC8811IBDGKTG4 Digital-to-Analog Converter

The DAC8811IBDGKTG4 is a high-performance, precision digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This DAC is part of TI's extensive data converter portfolio and is engineered to deliver accurate analog output from digital input signals. It is suitable for a wide range of applications, including process control, automated test equipment, and digital gain and offset adjustment.

This particular model, the DAC8811IBDGKTG4, offers 16-bit resolution, which ensures fine granularity and precise control over the analog output. It operates with a single power supply ranging from +2.7V to +5.5V, making it versatile for use in both low-voltage and standard systems. The DAC8811 integrates a multiplying digital-to-analog converter, which allows for variable output ranges and gains when used in conjunction with an external reference voltage.

The device features a fast settling time, typically 10 microseconds, enabling rapid updates of the analog output, which is critical for dynamic system requirements. Additionally, the DAC8811IBDGKTG4 boasts a low glitch energy, which minimizes the transient errors during output changes, thereby enhancing the overall system stability and performance.

Communication with the DAC8811IBDGKTG4 is implemented via a 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing flexibility in system design and ease of integration with various microcontrollers and digital signal processors.

The DAC8811IBDGKTG4 comes in a compact VSSOP (Very Small Shrink Outline Package) form factor, with a body size of 4.40 mm x 3.10 mm. This small footprint allows for efficient use of board space, which is especially beneficial in space-constrained applications.

Key features of the DAC8811IBDGKTG4 include its excellent linearity, low power consumption, and an on-chip power-on reset circuit that ensures the DAC output powers up at zero scale or midscale, depending on the status of the MSB (Most Significant Bit). This behavior prevents any unwanted analog output at power-up, contributing to the safe and predictable operation of the end application.

Overall, the DAC8811IBDGKTG4 from Texas Instruments is a reliable and precise DAC solution that meets the demands of modern electronic systems, providing designers with a high degree of control and accuracy in analog signal generation.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5380 $64.6140
6+ $17.6722 $106.0332
9+ $17.1200 $154.0800
13+ $16.5677 $215.3801
16+ $16.0155 $256.2480
21+ $14.3587 $301.5327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess