EN
  • EN
  • DE

DAC8820

Part No DAC8820
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Parallel Input Multiplying Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166722-DAC8820
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8820 CAD Model

Description

The Texas Instruments DAC8820 is a highly versatile digital-to-analog converter (DAC) designed for the precision conversion of digital signals to analog form. This advanced 16-bit DAC is part of Texas Instruments' esteemed line of integrated circuits, catering to a wide range of applications such as industrial process control, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: The DAC8820 offers a 16-bit resolution, allowing for fine-grained analog output with a high degree of accuracy.
  • Monotonic Performance: Ensures that the analog output increases monotonically with the digital input, providing a predictable and stable response.
  • Low Power Consumption: Designed for efficient operation, the DAC8820 is an excellent choice for power-sensitive applications.
  • Settling Time: Features a fast settling time, enabling rapid updates to the analog output which is critical for dynamic systems.
  • Output Range: The device supports a versatile output range, which can be configured to meet the needs of various applications.

Performance and Reliability

The DAC8820 is engineered to deliver high-end performance. With its robust architecture, it provides a reliable digital-to-analog conversion process, which is essential for critical applications where precision is paramount. The device's low glitch energy reduces noise and improves output signal quality, making it an ideal choice for high-precision tasks.

Integration and Support

Integrating the DAC8820 into your system is made easier with the support of Texas Instruments' comprehensive design resources. Detailed datasheets, application notes, and simulation tools are available to help streamline the design process and reduce time to market.

Package and Availability

The DAC8820 is available in a compact package, suitable for space-constrained applications. It is supported by Texas Instruments' commitment to product longevity and availability, ensuring a reliable supply for both new designs and legacy systems.

Whether you are developing sophisticated industrial systems or precision instrumentation, the Texas Instruments DAC8820 stands out as a high-quality, reliable DAC solution that can meet the demands of your application.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1952 $69.5856
6+ $19.0320 $114.1920
9+ $18.4373 $165.9357
12+ $17.8425 $214.1100
15+ $17.2478 $258.7170
20+ $15.4635 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess