EN
  • EN
  • DE

DCP012415DP-5

Part No DCP012415DP-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description MULTICHIP-JAPAN ONLY, DC-DC UNRE / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number DCP012415
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868265-DCP012415DP-5
Ultra Librarian 3D Model Ultra Librarian DCP012415DP-5 CAD Model

Description

Introducing the DCP012415DP-5 DC-DC Converter from Texas Instruments

The DCP012415DP-5 is a robust, high-performance DC-DC converter module designed by Texas Instruments, a leader in semiconductor solutions. This converter is part of TI's extensive range of power management integrated circuits, engineered to cater to a wide array of applications requiring reliable power conversion and isolation.

Key Features

  • Input Voltage Range: The DCP012415DP-5 operates with an input voltage range of 12 V, making it suitable for many standard power supplies and battery-operated devices.
  • Output Voltage: It provides a dual output of ±15 V, which is ideal for applications that require a balanced power supply for analog circuits, operational amplifiers, and other sensitive components.
  • Output Power: With an output power capability of 5 W, this converter can support a range of applications, from small-scale industrial controls to complex medical devices.
  • Isolation: The module features a 1000-V isolation rating, ensuring that the input and output are electrically separated, which is critical for safety in sensitive applications.
  • Efficiency: The DCP012415DP-5 boasts high efficiency, minimizing power loss and heat generation, thus enhancing system reliability and performance.
  • Package: Encased in a durable and compact DIP (Dual In-line Package), it is easy to integrate into various designs without taking up excessive space on the PCB.

Applications

The versatility of the DCP012415DP-5 allows it to be used in a multitude of applications, including but not limited to:

  • Industrial and Process Control Systems
  • Data Acquisition Systems
  • Telecommunications Equipment
  • Mixed Analog/Digital Subsystems
  • Test and Measurement Instruments

Conclusion

The DCP012415DP-5 from Texas Instruments is a testament to TI's commitment to providing high-quality power solutions. Its dual output, high efficiency, and isolation capabilities make it a suitable choice for professionals seeking a reliable DC-DC converter for their critical applications. With its robust design and versatile application range, the DCP012415DP-5 is poised to be an invaluable component in your power management toolkit.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess