The LM2575MX-5.0 from Texas Instruments is a highly efficient, monolithic integrated circuit that serves as a step-down (buck) voltage regulator. Designed to deliver a fixed output voltage of 5V with a capability to drive a 1A load with excellent line and load regulation, this voltage regulator is an ideal solution for a wide array of applications.
Key Features
- Output Voltage: Fixed 5V output with a tolerance of ±4% over line and load conditions.
- Output Current: Capable of delivering 1A output current.
- Efficiency: Integrated switch allows for up to 52% efficiency, making it suitable for battery-powered devices.
- Thermal Shutdown and Current Limit: In-built protection features ensure the stability and longevity of the regulator and the device it powers.
- Adjustable Version: Output voltage is adjustable from 1.23V to 37V with the use of external resistors.
- Package: Available in a compact SOP-8 package, ideal for space-constrained applications.
Applications
The LM2575MX-5.0 is versatile and can be used in a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
Quality and Reliability
As with all Texas Instruments products, the LM2575MX-5.0 is designed with a focus on quality and reliability. It is manufactured to the highest standards to ensure that it meets the rigorous demands of commercial and industrial applications. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the LM2575MX-5.0 offers a reliable power management solution.
Easy to Use
The device requires a minimal number of external components, simplifying design and reducing time to market. A standard series of inductors optimized for use with the LM2575 are available from several different manufacturers to further ease the design process.