EN
  • EN
  • DE

DCP020509U/1K

Part No DCP020509U/1K
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Contains Lead
Quiescent Current 23 mA
RoHS Non-Compliant
Win Source Part Number 987990-DCP020509U/1K
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCP020509U/1K CAD Model

Description

Product Overview: Texas Instruments DCP020509U/1K

The DCP020509U/1K from Texas Instruments is a high-performance, miniature isolated unregulated DC-DC converter. This product is part of the DCP02 series, designed to offer a small-sized, cost-effective solution for a wide range of applications where isolated power is required. The device features a dual output of ±9V and an input voltage range of 4.5V to 5.5V, making it exceptionally versatile for various design needs.

Key Features

  • Isolation: The DCP020509U/1K provides 1000Vrms of isolation for 1 minute, ensuring that the input and output are electrically separated for safety and noise immunity.
  • Power: With an output power rating of 1 watt, this converter is suitable for small-scale applications that require a reliable power source without a significant energy draw.
  • Efficiency: Despite its small size, the converter operates with high efficiency, which is essential for minimizing heat generation and preserving energy in battery-powered devices.
  • Package: Encased in a compact surface-mount package, the DCP020509U/1K is designed for easy integration into a variety of circuit boards, saving valuable board space and simplifying the design process.
  • Temperature Range: The device operates over a broad temperature range of -40°C to 85°C, making it suitable for industrial and commercial environments where temperatures can vary widely.

Applications

The Texas Instruments DCP020509U/1K is ideal for a range of applications, including:

  • Isolated sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Medical equipment with stringent isolation requirements

Quality and Reliability

As with all Texas Instruments products, the DCP020509U/1K is manufactured to the highest quality standards, ensuring reliable performance and longevity in even the most demanding applications. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess