EN
  • EN
  • DE

DCV011515DP-U

Part No DCV011515DP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 13.5V
Voltage - Input (Max) 16.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 33mA, 33mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 79%
Mounting Type Surface Mount
Package / Case 14-SMD Module, 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Control Features Enable, Active High
Base Product Number DCV011515
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584229-DCV011515DP-U
Ultra Librarian 3D Model Ultra Librarian DCV011515DP-U CAD Model

Description

The DCV011515DP-U is a highly efficient, isolated DC-DC converter module from the renowned manufacturer Texas Instruments. This advanced power solution is designed to provide reliable and consistent power conversion in a variety of demanding applications. With its compact size and robust performance, the DCV011515DP-U is an excellent choice for engineers and designers looking to integrate a power module into their systems that requires minimal additional components and offers ease of use.

Key Features

  • Isolation: The module features an impressive 1500VDC isolation rating, ensuring that sensitive components and users are protected from electrical shocks and system faults.
  • Input Voltage Range: It accepts a wide input voltage range of 10.8V to 13.2V, making it versatile for various input sources and ensuring stable operation under fluctuating input conditions.
  • Output Voltage: The DCV011515DP-U provides a stable output voltage of 15V, suitable for a myriad of electronic devices and circuits that require a regulated power supply.
  • Power Rating: With an output power of up to 1W, this converter can handle moderate loads while maintaining high efficiency, making it ideal for space-constrained applications.
  • Package: The module comes in a compact DIP package, allowing for easy integration into printed circuit boards with minimal footprint.

Applications

The DCV011515DP-U is designed for use in a variety of industrial and commercial applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Medical devices
  • Isolated sensor systems
  • Industrial control systems

Why Choose the DCV011515DP-U?

Choosing the DCV011515DP-U from Texas Instruments means selecting a product that delivers performance, reliability, and quality. Its high isolation rating and wide input voltage range provide a versatile solution that can adapt to various environments and requirements. The compact and efficient design is ideal for engineers who need a power module that simplifies the design process and reduces time to market. With Texas Instruments' reputation for excellence in the semiconductor industry, the DCV011515DP-U stands as a testament to their commitment to providing high-quality power solutions.

You May Also Be Interested in

Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess