EN
  • EN
  • DE

DDC264CZAW

Part No DDC264CZAW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIG-DELTA 100NFBGA / 20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tray
Number of Bits 20
Sampling Rate (Per Second) 6k
Number of Inputs 64
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 32
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Case / Package 100-LFBGA
Supplier Device Package 100-NFBGA (9x9)
Mounting Surface Mount
Base Product Number DDC264
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISDDC264CZAW,2156-DDC264CZAW,-296-36928-ND,DDC264CZAW-ND,-DDC264CZAW-ND,296-36928,-296-36928
Standard Package 168
Win Source Part Number 1321157-DDC264CZAW
Ultra Librarian 3D Model Ultra Librarian DDC264CZAW CAD Model

Description

The DDC264CZAW is a high-performance, 20-bit analog-to-digital converter (ADC) developed by Texas Instruments, designed specifically for the accurate and low-noise digitization of analog signals. It is particularly suited for applications requiring high-resolution measurements, such as medical imaging, scientific instrumentation, and industrial process control.

Key Features

  • Precision Conversion: With its 20-bit resolution, the DDC264CZAW offers precise conversion of analog signals, ensuring high-fidelity data acquisition.
  • High Channel Count: The device integrates 64 independent channels, making it ideal for systems that require multi-channel data acquisition without compromising on performance or space.
  • Low Noise: The ADC is designed with a noise-reduction architecture that minimizes the signal-to-noise ratio (SNR), making it perfect for sensitive applications where signal integrity is paramount.
  • Integrated Features: The DDC264CZAW includes on-chip sample-and-hold circuits and a flexible input multiplexer, which provide additional convenience and reduce the need for external components.
  • Programmable Gain: The device offers programmable gain settings, allowing users to optimize the dynamic range for different signal levels.

Applications

The versatility of the DDC264CZAW makes it suitable for a wide range of applications. In the medical field, it can be used in CT scanners, MRI machines, and other diagnostic equipment. For scientific purposes, it is ideal for spectrometry and other precision measurement tools. In the industrial sector, it can be implemented in sensor interfaces, automation systems, and vibration analysis equipment.

Technical Specifications

  • Resolution: 20 bits
  • Number of Channels: 64
  • Interface: Serial (SPI compatible)
  • Supply Voltage: 5V
  • Package: TQFP-80

The DDC264CZAW from Texas Instruments represents a blend of performance, integration, and reliability, making it an excellent choice for professionals seeking a top-tier ADC solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8060 $138.8060
2+ $134.1792 $268.3584
3+ $120.2986 $360.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess