EN
  • EN
  • DE
  • IT

DLP230GPFQP

Part No DLP230GPFQP
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 54CLGA / Digital Micromirror Device (DMD) 54-CLGA (16.8x5.92)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Mounting Type Surface Mount
Package / Case 54-BFCLGA Module
Supplier Device Package 54-CLGA (16.8x5.92)
Base Product Number DLP230
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917087-DLP230GPFQP
Ultra Librarian 3D Model Ultra Librarian DLP230GPFQP CAD Model

Description

The Texas Instruments DLP230GPFQP is a cutting-edge digital micromirror device (DMD) designed for a wide array of applications that require high-quality, reliable display technology. This compact and versatile product is part of TI's esteemed DLP® technology portfolio, renowned for delivering exceptional image quality and color performance.

Key Features

  • Advanced DLP Technology: Utilizing the latest innovations in Texas Instruments' digital light processing, the DLP230GPFQP delivers sharp, vivid images with a high degree of fidelity and consistency.
  • Compact Size: Its small form factor makes it ideal for portable and space-constrained applications, allowing for integration into a variety of products, including mobile projectors, smart displays, and interactive projection systems.
  • High Resolution: With native support for resolutions up to 960 x 540, this DMD can project detailed images and video content that capture the audience's attention.
  • Fast Switching Speed: The DLP230GPFQP's micromirrors switch at high speeds, enabling it to support a variety of light wavelengths and making it suitable for not only display but also non-display applications such as 3D scanning and spectroscopy.
  • Energy Efficiency: Designed with power-conscious applications in mind, the device operates with high efficiency, thus minimizing power consumption and heat generation.

Potential Applications

The versatility of the DLP230GPFQP extends to multiple industries and applications. It is particularly well-suited for:

  • Portable and pico projectors that demand high-quality imaging in a compact package.
  • Wearable displays offering an immersive visual experience without the bulk of traditional display technologies.
  • Interactive projection systems that require fast response times for real-time user engagement.
  • Industrial imaging solutions, including 3D printing and machine vision, where precision and reliability are paramount.

Conclusion

The DLP230GPFQP from Texas Instruments exemplifies the innovation and performance that DLP technology is known for. Its combination of size, speed, and efficiency makes it an excellent choice for developers and manufacturers looking to push the boundaries of what's possible in digital display technology.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Image-Processing LSI for Facsimile, Copier, and OCR Applications
Need more? Email Us
Texas Instruments
High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifierSeries
Lowest to $9.7791
Burr-Brown (TI)
Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Lowest to $2.3261
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $195.3684
SANYO Semiconductor (U.S.A) Corporation
Color TV Vertical Deflection Output Circuit
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3858
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0561
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.3919
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.0716 $102.0716
2+ $98.8819 $197.7638
3+ $95.6921 $287.0763
4+ $92.5025 $370.0100
5+ $82.9332 $414.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess